TE Connectivity Headers, Receptacles, Female Sockets 1-2314926-0

Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-1-2314926-0TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314926-0TR-ND
Headers, Receptacles, Female Sockets 17-1-2314926-0TR-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 17-1-2314926-0CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314926-0CT-ND
Headers, Receptacles, Female Sockets 17-1-2314926-0CT-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5506
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5506
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Te Connectivity - 54AH4049 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Te Connectivity
54AH4049
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Te Connectivity 54AH4049
CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-2314926-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-2314926-0
10P,2MM,B-B,REC,DRHZ ,2.8,0.76AU,

10P,2MM,B-B,REC,DRHZ,2.8,0.76AU,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2314926-0TR-ND 41AH5506 54AH4049 1-2314926-0
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole Mount Right Angle Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers