"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
14P,2MM,B-B,REC,DRHZ
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314926-4TR-ND | 1-2314926-4 | 41AH5507 | 54AH4050 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |