TE Connectivity 1-2314936-0 PCB Socket
TE Connectivity 1-2314936-0 PCB Socket
TE Connectivity 1-2314936-0 PCB Socket
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 1ROW, 2MM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1956939 | 1956939P | 17-1-2314936-0TR-ND | 41AH5508 | 54AH4051 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Connector, Rcpt, 10Pos, 1Row, 2Mm Rohs Compliant Te Connectivity |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle | ||
| Voltage Rating | 125 to 650 volts | 125 volts |