TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 1-2296206-8

Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2296206-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2296206-8
Rectangular Wire & Cable Connectors & Housings 1-2296206-8
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 18 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2296206-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2296206-8-ND
Rectangular Connector Housings 17-1-2296206-8-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2296206-8 17-1-2296206-8-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Plug
Unlock Full Specs
to access all available technical data