TE Connectivity IC Sockets 1-2324271-8

Description
2092 Pos LGA 4189 Socket Gold Surface Mount
Request a Quote Datasheet
Description
2092 Pos LGA 4189 Socket Gold Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 17-1-2324271-8-ND - DigiKey
Thief River Falls, MN, United States
2092 Pos LGA 4189 Socket Gold Surface Mount

2092 Pos LGA 4189 Socket Gold Surface Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 1-2324271-8 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-2324271-8
Sockets for ICs, Transistors 1-2324271-8
LEFT SEGMEN LGA4189-5 SOCKET-P5

LEFT SEGMEN LGA4189-5 SOCKET-P5

Supplier's Site Datasheet
Lga Socket, 2097Pos, Copper Alloy; No. Of Contacts Te Connectivity - 33AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 2097Pos, Copper Alloy; No. Of Contacts Te Connectivity
33AH6368
Lga Socket, 2097Pos, Copper Alloy; No. Of Contacts Te Connectivity 33AH6368
LGA SOCKET, 2097POS, COPPER ALLOY; No. of Contacts:2097Contact s; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 2097POS, COPPER ALLOY; No. of Contacts:2097Contacts; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2324271-8-ND 1-2324271-8 33AH6368
Product Name IC Sockets Sockets for ICs, Transistors Lga Socket, 2097Pos, Copper Alloy; No. Of Contacts Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details