"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 1-2314820-0 PCB Socket
TE Connectivity 1-2314820-0 PCB Socket
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314820-0-ND | 1956879 | 41AH5490 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Through Hole | Through hole | Through Hole Mount |
| Voltage Rating | 125 volts | 125 to 650 volts | |
| Current Rating | 2.0 amps |