6PDIP SKT300 CLLDRPB FREE
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
DIP SOCKET, 6POS, LADDER STYLE, TH; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
CONN IC DIP SOCKET 6POS TIN
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-2199298-1 | A120346-ND | 87X6756 | 1-2199298-1 |
| Product Name | Connectors Sockets - IC, Transistor & Component | IC Sockets | Dip Socket, 6Pos, Ladder Style, Th; No. Of Contacts Te Connectivity | Sockets for ICs, Transistors |
| Mounting | Through Hole |