WECO Electrical Connectors Inc. Headers, Plugs and Sockets 121-M-211/06

Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 3072-121-M-211/06-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
3072-121-M-211/06-ND
Headers, Plugs and Sockets 3072-121-M-211/06-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Single Level Horizontal Header, PCB, 6 Poles - 70212072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Single Level Horizontal Header, PCB, 6 Poles
70212072
Single Level Horizontal Header, PCB, 6 Poles 70212072
Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.

Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, WeidmÜller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.

Supplier's Site
WECC PCB Mount - 121-M-211/06 - Galco Industrial Electronics
Madison Heights, MI, United States
WECC PCB Mount
121-M-211/06
WECC PCB Mount 121-M-211/06
TermBlk/ Header with side walls for

TermBlk/ Header with side walls for

Supplier's Site
Headers, Plugs and Sockets - 121-M-211/06 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
121-M-211/06
Headers, Plugs and Sockets 121-M-211/06
HEADER WITH SIDE WALLS FOR PLUG-

HEADER WITH SIDE WALLS FOR PLUG-

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3072-121-M-211/06-ND 70212072 121-M-211/06 121-M-211/06
Product Name Headers, Plugs and Sockets Single Level Horizontal Header, PCB, 6 Poles WECC PCB Mount Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data