TE Connectivity Connectors Sockets - IC, Transistor & Component 1-2199298-8

Description
24PDIP SKT300 CLLDRPB FREE
Request a Quote Datasheet
Description
24PDIP SKT300 CLLDRPB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - IC, Transistor & Component - 1-2199298-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
1-2199298-8
Connectors Sockets - IC, Transistor & Component 1-2199298-8
24PDIP SKT300 CLLDRPB FREE

24PDIP SKT300 CLLDRPB FREE

Buy Now
IC Sockets - A120352-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A120352-ND
IC Sockets A120352-ND
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity - 82AC0766 - Newark, An Avnet Company
Chicago, IL, United States
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity
82AC0766
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity 82AC0766
1-2199298-8 - 24P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

1-2199298-8 - 24P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 24Pos, Ladder Style, Th; No. Of Contacts Te Connectivity - 87X6762 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24Pos, Ladder Style, Th; No. Of Contacts Te Connectivity
87X6762
Dip Socket, 24Pos, Ladder Style, Th; No. Of Contacts Te Connectivity 87X6762
DIP SOCKET, 24POS, LADDER STYLE, TH; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24POS, LADDER STYLE, TH; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Amp - Te Connectivity - 41AJ0409 - Newark, An Avnet Company
Chicago, IL, United States
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Amp - Te Connectivity
41AJ0409
1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Amp - Te Connectivity 41AJ0409
1-2199298-8 - 24P,DIP SKT,300 CL,LDR,PB FREE

1-2199298-8 - 24P,DIP SKT,300 CL,LDR,PB FREE

Supplier's Site
Sockets for ICs, Transistors - 1-2199298-8 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-2199298-8
Sockets for ICs, Transistors 1-2199298-8
CONN IC DIP SOCKET 24POS TIN

CONN IC DIP SOCKET 24POS TIN

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2199298-8 A120352-ND 82AC0766 1-2199298-8
Product Name Connectors Sockets - IC, Transistor & Component IC Sockets 1-2199298-8 - 24P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000810AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details