The Connector, Rcpt, 14Pos, 2Row, 2Mm (part number 41AH5498) from TE Connectivity features a 2.00mm centerline and is designed for board-to-board applications. It includes 14 positions across two rows and supports both surface-mount and through-hole mounting options. The connector is constructed with phosphor bronze contacts that utilize a dual beam design for enhanced electrical stability and reliable signal transfer. It is rated for a maximum current of 2A and an operating voltage of 125VDC, with a dielectric withstanding voltage of 650VAC.
The operating temperature range is from -40°C to 125°C, and the connector is compliant with RoHS and REACH standards. It is available in various packaging options, including tube and tape and reel, making it suitable for automated assembly processes. The connector is also halogen-free and made from high-temperature-res
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 14 POS 0.079" GOLD SMD
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314844-4-ND | 1-2314844-4 | 41AH5498 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |