TE Connectivity IC Sockets 1-2199298-9

Description
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A120353-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A120353-ND
IC Sockets A120353-ND
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Connectors Sockets - IC, Transistor & Component - 1-2199298-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
1-2199298-9
Connectors Sockets - IC, Transistor & Component 1-2199298-9
28PDIP SKT300 CLLDRPB FREE

28PDIP SKT300 CLLDRPB FREE

Buy Now
CONN IC DIP SOCKET 28POS TIN - 792-1-2199298-9 - Utmel Electronic Limited
Hong Kong, China
CONN IC DIP SOCKET 28POS TIN
792-1-2199298-9
CONN IC DIP SOCKET 28POS TIN 792-1-2199298-9
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site
Dip Socket, 28Pos, Ladder Style, Th; No. Of Contacts Te Connectivity - 87X6763 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, Ladder Style, Th; No. Of Contacts Te Connectivity
87X6763
Dip Socket, 28Pos, Ladder Style, Th; No. Of Contacts Te Connectivity 87X6763
DIP SOCKET, 28POS, LADDER STYLE, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28POS, LADDER STYLE, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
1-2199298-9 - 28P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity - 82AC0767 - Newark, An Avnet Company
Chicago, IL, United States
1-2199298-9 - 28P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity
82AC0767
1-2199298-9 - 28P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity 82AC0767
1-2199298-9 - 28P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

1-2199298-9 - 28P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

Supplier's Site
1-2199298-9 - 28P Dip Skt 300 Cl Ldr Pb Free Amp - Te Connectivity - 41AJ0410 - Newark, An Avnet Company
Chicago, IL, United States
1-2199298-9 - 28P Dip Skt 300 Cl Ldr Pb Free Amp - Te Connectivity
41AJ0410
1-2199298-9 - 28P Dip Skt 300 Cl Ldr Pb Free Amp - Te Connectivity 41AJ0410
1-2199298-9 - 28P DIP SKT 300 CL LDR PB FREE

1-2199298-9 - 28P DIP SKT 300 CL LDR PB FREE

Supplier's Site
Sockets for ICs, Transistors - 1-2199298-9 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-2199298-9
Sockets for ICs, Transistors 1-2199298-9
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120353-ND 1-2199298-9 792-1-2199298-9 87X6763 1-2199298-9
Product Name IC Sockets Connectors Sockets - IC, Transistor & Component CONN IC DIP SOCKET 28POS TIN Dip Socket, 28Pos, Ladder Style, Th; No. Of Contacts Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data