TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-2199070-4

Description
24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
Request a Quote Datasheet
Description
24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A119323CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A119323CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A119323CT-ND
24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A119323TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A119323TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A119323TR-ND
24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 50V 500mA Electronic Connector
316-1-2199070-4
SMD 50V 500mA Electronic Connector 316-1-2199070-4
24 Pos 0.5mm Mezzanine Header, 50V, 500mA, Gold, SMD Product overview: 1-2199070-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2199070-4 can be used for catalog matching and distributor lookup.

24 Pos 0.5mm Mezzanine Header, 50V, 500mA, Gold, SMD Product overview: 1-2199070-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2199070-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.5Mm Fph Btb, 4H/24Pos/15U/tr/wb Amp - Te Connectivity - 41AJ0405 - Newark, An Avnet Company
Chicago, IL, United States
0.5Mm Fph Btb, 4H/24Pos/15U/tr/wb Amp - Te Connectivity
41AJ0405
0.5Mm Fph Btb, 4H/24Pos/15U/tr/wb Amp - Te Connectivity 41AJ0405
0.5MM FPH BTB, 4H/24POS/15U/TR/WB

0.5MM FPH BTB, 4H/24POS/15U/TR/WB

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-2199070-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-2199070-4
CONN SELF-MATE 24POS SMD GOLD

CONN SELF-MATE 24POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119323CT-ND 316-1-2199070-4 41AJ0405 1-2199070-4
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD 50V 500mA Electronic Connector 0.5Mm Fph Btb, 4H/24Pos/15U/tr/wb Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Mounting Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data