TE Connectivity IC Sockets 1-2199299-5

Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A120355-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A120355-ND
IC Sockets A120355-ND
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Connectors Sockets - IC, Transistor & Component - 1-2199299-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
1-2199299-5
Connectors Sockets - IC, Transistor & Component 1-2199299-5
40PDIP SKT600 CLLDRPB FREE

40PDIP SKT600 CLLDRPB FREE

Buy Now
Dip Socket, 40Pos, Ladder Style, Th; No. Of Contacts Te Connectivity - 31Y5507 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40Pos, Ladder Style, Th; No. Of Contacts Te Connectivity
31Y5507
Dip Socket, 40Pos, Ladder Style, Th; No. Of Contacts Te Connectivity 31Y5507
DIP SOCKET, 40POS, LADDER STYLE, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40POS, LADDER STYLE, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts - 792-1-2199299-5 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts
792-1-2199299-5
TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts 792-1-2199299-5
TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts

TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts

Supplier's Site
Sockets for ICs, Transistors - 1-2199299-5 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-2199299-5
Sockets for ICs, Transistors 1-2199299-5
40P,DIP SKT,600 CL,LDR,PB FREE

40P,DIP SKT,600 CL,LDR,PB FREE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120355-ND 1-2199299-5 31Y5507 792-1-2199299-5 1-2199299-5
Product Name IC Sockets Connectors Sockets - IC, Transistor & Component Dip Socket, 40Pos, Ladder Style, Th; No. Of Contacts Te Connectivity TE CONNECTIVITY 1-2199299-5IC & Component Socket, DIP Socket, 40 Contacts, 2.54 mm, 15.24 mm, Tin Plated Contacts Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51882-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details