"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 1-2314820-4 PCB Socket
TE Connectivity 1-2314820-4 PCB Socket
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
14P,2MM,B-B,REC,DRVT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314820-4-ND | 1956884 | 41AH5492 | 1-2314820-4 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole |
| Voltage Rating | 125 volts | 125 to 650 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |