The Connector, Rcpt, 10Pos, 2Row, 2Mm (part number 41AH5504) from TE Connectivity features a 2.00mm centerline and is designed for board-to-board applications. It utilizes dual beam receptacle contacts made from phosphor bronze, which are available in multiple gold plating options. This connector supports both surface-mount and through-hole mounting with various solder tail lengths suitable for PCB thicknesses ranging from 1.6mm to 2.4mm.
The connector is rated for a maximum current of 2A and an operating voltage of 125VDC, with a dielectric withstanding voltage of 650VAC. It operates effectively in temperatures from -40°C to 125°C. The housing is constructed from high-temperature-res
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
10P,2MM,B-B,REC,DRHZ
CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314924-0CT-ND | 1-2314924-0 | 54AH4047 | 41AH5504 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Te Connectivity | Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |