Vishay Intertechnology, Inc. Tantalum Capacitors T95D227K010CZSL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95D227K010CZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a tolerance of ±10%. It is rated for a maximum voltage of 10 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. It is available with SnPb or 100% tin terminations and is halogen-free in all cases except for the R case. The device has a moisture sensitivity level of 2a and offers both standard and low ESR options. The maximum dissipation factor at 120 Hz is specified, along with limits for leakage current and equivalent series resistance (ESR) at 100 kHz. This capacitor is suitable for applications requiring dependable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95D227K010CZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a tolerance of ±10%. It is rated for a maximum voltage of 10 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. It is available with SnPb or 100% tin terminations and is halogen-free in all cases except for the R case. The device has a moisture sensitivity level of 2a and offers both standard and low ESR options. The maximum dissipation factor at 120 Hz is specified, along with limits for leakage current and equivalent series resistance (ESR) at 100 kHz. This capacitor is suitable for applications requiring dependable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D227K010CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D227K010CZSL-ND
Tantalum Capacitors T95D227K010CZSL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D227K010CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D227K010CZSL
Tantalum Capacitors T95D227K010CZSL
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D227K010CZSL-ND T95D227K010CZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers