150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
CAP TANT 150UF 20% 10V 2917
CAP TANT 150UF 20% 10V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D157M010CZAL-ND | T95D157M010CZAL | T95D157M010CZAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |