The T95D157M016LSSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 150 µF with a voltage rating of 16 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin, and is halogen-free in most case types. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers may consider this capacitor for applications requiring high reliability and stability under varying temperature conditions, particularly in military or aerospace contexts.
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
CAP TANT 150UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95D157M016LSSS-ND | T95D157M016LSSS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |