Vishay Intertechnology, Inc. Tantalum Capacitors T95D157K010HZSS

Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157K010HZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157K010HZSS-ND
Tantalum Capacitors T95D157K010HZSS-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157K010HZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157K010HZSS
Tantalum Capacitors T95D157K010HZSS
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D157K010HZSS-ND T95D157K010HZSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers