Vishay Intertechnology, Inc. Tantalum Capacitors T95D107K016ESAS

Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D107K016ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D107K016ESAS-ND
Tantalum Capacitors T95D107K016ESAS-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D107K016ESAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D107K016ESAS
Tantalum Capacitors T95D107K016ESAS
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D107K016ESAS-ND T95D107K016ESAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers