Vishay Intertechnology, Inc. Tantalum Capacitors T95D277M004ESAS

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277M004ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277M004ESAS-ND
Tantalum Capacitors T95D277M004ESAS-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D277M004ESAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277M004ESAS
Tantalum Capacitors T95D277M004ESAS
CAP TANT 270UF 20% 4V 2917

CAP TANT 270UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D277M004ESAS-ND T95D277M004ESAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details