Vishay Intertechnology, Inc. Tantalum Capacitors T95D107K016LZAL

Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D107K016LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D107K016LZAL-ND
Tantalum Capacitors T95D107K016LZAL-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D107K016LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D107K016LZAL
Tantalum Capacitors T95D107K016LZAL
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D107K016LZAL-ND T95D107K016LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details