Vishay Intertechnology, Inc. Tantalum Capacitors T95C107M016ESAL

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107M016ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107M016ESAL-ND
Tantalum Capacitors T95C107M016ESAL-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95C107M016ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C107M016ESAL
Capacitors - Tantalum Capacitors T95C107M016ESAL
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site
Tantalum Capacitors - T95C107M016ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107M016ESAL
Tantalum Capacitors T95C107M016ESAL
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C107M016ESAL-ND T95C107M016ESAL T95C107M016ESAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details