Vishay Intertechnology, Inc. Tantalum Capacitors T95C685M050EASS

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C685M050EASS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C685M050EASS-ND
Tantalum Capacitors T95C685M050EASS-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C685M050EASS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C685M050EASS
Tantalum Capacitors T95C685M050EASS
CAP TANT 6.8UF 20% 50V 2812

CAP TANT 6.8UF 20% 50V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C685M050EASS-ND T95C685M050EASS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers