Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M010LZAS

Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M010LZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M010LZAS-ND
Tantalum Capacitors T95D157M010LZAS-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157M010LZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M010LZAS
Tantalum Capacitors T95D157M010LZAS
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D157M010LZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M010LZAS
Capacitors - Tantalum Capacitors T95D157M010LZAS
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M010LZAS-ND T95D157M010LZAS T95D157M010LZAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details