The T95D336K025ESSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a voltage rating of 25 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin. It has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance under varying environmental conditions.
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D336K025ESSS-ND | T95D336K025ESSS | T95D336K025ESSS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) |