Vishay Intertechnology, Inc. Tantalum Capacitors T95D336K025LSSS

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D336K025LSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D336K025LSSS-ND
Tantalum Capacitors T95D336K025LSSS-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D336K025LSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D336K025LSSS
Tantalum Capacitors T95D336K025LSSS
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D336K025LSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D336K025LSSS
Capacitors - Tantalum Capacitors T95D336K025LSSS
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D336K025LSSS-ND T95D336K025LSSS T95D336K025LSSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details