Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M010CZSS

Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M010CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M010CZSS-ND
Tantalum Capacitors T95D157M010CZSS-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D157M010CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M010CZSS
Capacitors - Tantalum Capacitors T95D157M010CZSS
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - T95D157M010CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M010CZSS
Tantalum Capacitors T95D157M010CZSS
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M010CZSS-ND T95D157M010CZSS T95D157M010CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details