The T95D156M035LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 15 µF with a voltage rating of 35 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under stress conditions. Engineers may find this capacitor suitable for applications requiring high reliability and stability, particularly in environments subject to temperature fluctuations and moisture.
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
CAP TANT 15UF 20% 35V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95D156M035LZAL-ND | T95D156M035LZAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |