Vishay Intertechnology, Inc. Tantalum Capacitors T95D227K010HZSL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D227K010HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D227K010HZSL-ND
Tantalum Capacitors T95D227K010HZSL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D227K010HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D227K010HZSL
Capacitors - Tantalum Capacitors T95D227K010HZSL
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - T95D227K010HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D227K010HZSL
Tantalum Capacitors T95D227K010HZSL
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D227K010HZSL-ND T95D227K010HZSL T95D227K010HZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers