150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
CAP TANT 150UF 10% 16V 2917
CAP TANT 150UF 10% 16V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D157K016ESSL-ND | T95D157K016ESSL | T95D157K016ESSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) |