Vishay Intertechnology, Inc. Tantalum Capacitors T95D277K004LZSS

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277K004LZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277K004LZSS-ND
Tantalum Capacitors T95D277K004LZSS-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D277K004LZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277K004LZSS
Capacitors - Tantalum Capacitors T95D277K004LZSS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - T95D277K004LZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277K004LZSS
Tantalum Capacitors T95D277K004LZSS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277K004LZSS-ND T95D277K004LZSS T95D277K004LZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details