Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M016HZSL

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M016HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M016HZSL-ND
Tantalum Capacitors T95D157M016HZSL-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157M016HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M016HZSL
Tantalum Capacitors T95D157M016HZSL
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D157M016HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M016HZSL
Capacitors - Tantalum Capacitors T95D157M016HZSL
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M016HZSL-ND T95D157M016HZSL T95D157M016HZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers