Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M016EZAL

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M016EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M016EZAL-ND
Tantalum Capacitors T95D157M016EZAL-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157M016EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M016EZAL
Tantalum Capacitors T95D157M016EZAL
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D157M016EZAL-ND T95D157M016EZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details