Vishay Intertechnology, Inc. Tantalum Capacitors T95D227M010CZSS

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D227M010CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D227M010CZSS-ND
Tantalum Capacitors T95D227M010CZSS-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D227M010CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D227M010CZSS
Tantalum Capacitors T95D227M010CZSS
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D227M010CZSS-ND T95D227M010CZSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers