Vishay Intertechnology, Inc. Tantalum Capacitors T95D277M004LSSL

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277M004LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277M004LSSL-ND
Tantalum Capacitors T95D277M004LSSL-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D277M004LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277M004LSSL
Capacitors - Tantalum Capacitors T95D277M004LSSL
CAP TANT 270UF 20% 4V 2917

CAP TANT 270UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - T95D277M004LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277M004LSSL
Tantalum Capacitors T95D277M004LSSL
CAP TANT 270UF 20% 4V 2917

CAP TANT 270UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277M004LSSL-ND T95D277M004LSSL T95D277M004LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details