150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
CAP TANT 150UF 10% 16V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95D157K016HABL-ND | T95D157K016HABL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) |