Vishay Intertechnology, Inc. Tantalum Capacitors T95D156M035CSAL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D156M035CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D156M035CSAL-ND
Tantalum Capacitors T95D156M035CSAL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D156M035CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D156M035CSAL
Tantalum Capacitors T95D156M035CSAL
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D156M035CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D156M035CSAL
Capacitors - Tantalum Capacitors T95D156M035CSAL
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D156M035CSAL-ND T95D156M035CSAL T95D156M035CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details