Vishay Intertechnology, Inc. Tantalum Capacitors T95D157K010CZSL

Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157K010CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157K010CZSL-ND
Tantalum Capacitors T95D157K010CZSL-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157K010CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157K010CZSL
Tantalum Capacitors T95D157K010CZSL
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D157K010CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157K010CZSL
Capacitors - Tantalum Capacitors T95D157K010CZSL
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157K010CZSL-ND T95D157K010CZSL T95D157K010CZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers