Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M016ESAS

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95D157M016ESAS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 150 µF with a voltage rating of 16 VDC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with SnPb and 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95D157M016ESAS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 150 µF with a voltage rating of 16 VDC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with SnPb and 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M016ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M016ESAS-ND
Tantalum Capacitors T95D157M016ESAS-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D157M016ESAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M016ESAS
Capacitors - Tantalum Capacitors T95D157M016ESAS
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - T95D157M016ESAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M016ESAS
Tantalum Capacitors T95D157M016ESAS
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M016ESAS-ND T95D157M016ESAS T95D157M016ESAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers