Vishay Intertechnology, Inc. Tantalum Capacitors T95D156K035HSAL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D156K035HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D156K035HSAL-ND
Tantalum Capacitors T95D156K035HSAL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D156K035HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D156K035HSAL
Capacitors - Tantalum Capacitors T95D156K035HSAL
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - T95D156K035HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D156K035HSAL
Tantalum Capacitors T95D156K035HSAL
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D156K035HSAL-ND T95D156K035HSAL T95D156K035HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details