Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M010CSSL

Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M010CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M010CSSL-ND
Tantalum Capacitors T95D157M010CSSL-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D157M010CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M010CSSL
Capacitors - Tantalum Capacitors T95D157M010CSSL
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - T95D157M010CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M010CSSL
Tantalum Capacitors T95D157M010CSSL
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M010CSSL-ND T95D157M010CSSL T95D157M010CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details