The T95D227M010CSSS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a voltage rating of 10 V and a tolerance of ±20%. It is designed for high reliability applications, with options for surge current testing per MIL-PRF-55365 and available in both standard and low ESR configurations. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The device is halogen-free and has a moisture sensitivity level of 2a. It is offered with SnPb and 100% tin terminations, making it suitable for various soldering processes. The product is compliant with RoHS standards, depending on the termination type. This capacitor is ideal for engineers seeking reliable performance in demanding environments.
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D227M010CSSS-ND | T95D227M010CSSS | T95D227M010CSSS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |