15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
CAP TANT 15UF 10% 35V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-1640-2-ND | T95D156K035LSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) |