Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M016HSSS

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M016HSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M016HSSS-ND
Tantalum Capacitors T95D157M016HSSS-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157M016HSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M016HSSS
Tantalum Capacitors T95D157M016HSSS
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D157M016HSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M016HSSS
Capacitors - Tantalum Capacitors T95D157M016HSSS
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M016HSSS-ND T95D157M016HSSS T95D157M016HSSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers