Vishay Intertechnology, Inc. Tantalum Capacitors T95D277K004CZAS

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277K004CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277K004CZAS-ND
Tantalum Capacitors T95D277K004CZAS-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D277K004CZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277K004CZAS
Capacitors - Tantalum Capacitors T95D277K004CZAS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - T95D277K004CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277K004CZAS
Tantalum Capacitors T95D277K004CZAS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277K004CZAS-ND T95D277K004CZAS T95D277K004CZAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers