The T95D227M010LSAS is a solid tantalum chip capacitor with a capacitance of 220 OºF and a voltage rating of 10 V. It features a capacitance tolerance of ±20% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is performed per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers should consider this capacitor for projects that require reliable performance in compact designs, particularly in high-temperature applications.
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D227M010LSAS-ND | T95D227M010LSAS | T95D227M010LSAS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |