Vishay Precision Group Tantalum Capacitors T95D156K035CZSL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D156K035CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D156K035CZSL-ND
Tantalum Capacitors T95D156K035CZSL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D156K035CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D156K035CZSL
Tantalum Capacitors T95D156K035CZSL
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D156K035CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D156K035CZSL
Capacitors - Tantalum Capacitors T95D156K035CZSL
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D156K035CZSL-ND T95D156K035CZSL T95D156K035CZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers