Vishay Intertechnology, Inc. Tantalum Capacitors T95D336M025ESSL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95D336M025ESSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin. It has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95D336M025ESSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 33 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin. It has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D336M025ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D336M025ESSL-ND
Tantalum Capacitors T95D336M025ESSL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D336M025ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D336M025ESSL
Capacitors - Tantalum Capacitors T95D336M025ESSL
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - T95D336M025ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D336M025ESSL
Tantalum Capacitors T95D336M025ESSL
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D336M025ESSL-ND T95D336M025ESSL T95D336M025ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details