Vishay Intertechnology, Inc. Tantalum Capacitors T95D156K035EZSS

Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D156K035EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D156K035EZSS-ND
Tantalum Capacitors T95D156K035EZSS-ND
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D156K035EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D156K035EZSS
Capacitors - Tantalum Capacitors T95D156K035EZSS
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - T95D156K035EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D156K035EZSS
Tantalum Capacitors T95D156K035EZSS
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D156K035EZSS-ND T95D156K035EZSS T95D156K035EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - 1814630 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details